Yageo USA SMD 100 mW 1 A Resistor AC0603FR-070RL

Description
Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 1 A, Surface Mount Product overview: AC0603FR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 mW, 1 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 mW, 1 A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-070RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 1 A, Surface Mount Product overview: AC0603FR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 mW, 1 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 mW, 1 A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-070RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 mW 1 A Resistor - 52-AC0603FR-070RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 mW 1 A Resistor
52-AC0603FR-070RL
SMD 100 mW 1 A Resistor 52-AC0603FR-070RL
Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 1 A, Surface Mount Product overview: AC0603FR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 mW, 1 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 mW, 1 A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-070RL can be used for catalog matching and distributor lookup.

Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 1 A, Surface Mount Product overview: AC0603FR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 mW, 1 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 mW, 1 A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-070RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 0.0ohm 1% 1/10W Learn More - AC0603FR-070RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 0.0ohm 1% 1/10W Learn More
AC0603FR-070RL
YageoThick Film Resistors - SMD 0.0ohm 1% 1/10W Learn More AC0603FR-070RL
YageoThick Film Resistors - SMD 0.0ohm 1% 1/10W Learn More

YageoThick Film Resistors - SMD 0.0ohm 1% 1/10W Learn More

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329027-AC0603FR-070RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329027-AC0603FR-070RL
Resistors - Chip Resistor - Surface Mount 1329027-AC0603FR-070RL
Manufacturer: Yageo Win Source Part Number: 1329027-AC0603FR-070 RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-0.0LDTR,311-0.0L DDKR,0.0LDDKR-ND,0.0 LDTR-ND,0.0LDCT,0.0L DTR,0.0LDCT-ND,AC060 3FR070RL,311-0.0LDCT ,0.0LDDKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329027-AC0603FR-070RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-0.0LDTR,311-0.0LDDKR,0.0LDDKR-ND,0.0LDTR-ND,0.0LDCT,0.0LDTR,0.0LDCT-ND,AC0603FR070RL,311-0.0LDCT,0.0LDDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0LDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0LDDKR-ND
Chip Resistor - Surface Mount 311-0.0LDDKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0LDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0LDCT-ND
Chip Resistor - Surface Mount 311-0.0LDCT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0LDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0LDTR-ND
Chip Resistor - Surface Mount 311-0.0LDTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo - 49AK6933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo
49AK6933
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo 49AK6933
RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:AC Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:AC Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0603FR-070RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-070RL
Chip Resistor - Surface Mount AC0603FR-070RL
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-AC0603FR-070RL AC0603FR-070RL 1329027-AC0603FR-070RL 311-0.0LDDKR-ND 49AK6933 AC0603FR-070RL
Product Name SMD 100 mW 1 A Resistor YageoThick Film Resistors - SMD 0.0ohm 1% 1/10W Learn More Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo Chip Resistor - Surface Mount
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details