RES 5.1K OHM 0.5% 1/10W 0603
RES 5.1K OHM 0.5% 1/10W 0603
RES 5.1K OHM 0.5% 1/10W 0603
RES, 5K1, 0.5%, 0.1W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, 5K1, 0.5%, 0.1W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AC0603DR-075K1LCT-ND | 59AK5055 |
| Product Name | Chip Resistor - Surface Mount | Res, 5K1, 0.5%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |