RES 1K OHM 0.5% 1/10W 0603 Product overview: AC0603DR-071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603DR-071KL can be used for catalog matching and distributor lookup.
RES 1K OHM 0.5% 1/10W 0603
RES 1K OHM 0.5% 1/10W 0603
RES 1K OHM 0.5% 1/10W 0603
RES 1K OHM 0.5% 1/10W 0603
AUTOMOTIVE AC SERIES 0603 (1608) 1000 OHM ±0.5% 1/10 (0.1) ROHS COMPLIANT: YES
RES, 1K, 0.5%, 0.1W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 1K, 0.5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-AC0603DR-071KL | 13-AC0603DR-071KLTR-ND | AC0603DR-071KL | 58AK2402 | 58AK2403 | 47AK3374 | AC0603DR-071KL |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Automotive Ac Series 0603 (1608) 1000 Ohm ±0.5% 1/10 (0.1) Rohs Compliant Yageo | Res, 1K, 0.5%, 0.1W, Thick Film, 0603; Resistance Yageo | Res, 1K, 0.5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 | 0603; 0603 [1608 Metric] | 0603 | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | ||
| Operating DC Voltage | 75 volts | 75 volts |