Yageo USA Chip Resistor - Surface Mount AC0603DR-0712KL

Description
RES 12K OHM 0.5% 1/10W 0603
Request a Quote Datasheet
Description
RES 12K OHM 0.5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603DR-0712KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603DR-0712KL-ND
Chip Resistor - Surface Mount 13-AC0603DR-0712KL-ND
RES 12K OHM 0.5% 1/10W 0603

RES 12K OHM 0.5% 1/10W 0603

Buy Now Datasheet
12kΩ ±0.5% ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS - 898-AC0603DR-0712KL - Utmel Electronic Limited
Hong Kong, China
12kΩ ±0.5% ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
898-AC0603DR-0712KL
12kΩ ±0.5% ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS 898-AC0603DR-0712KL
12kΩ ±0.5% ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

12kΩ ±0.5% ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 13-AC0603DR-0712KL-ND 898-AC0603DR-0712KL
Product Name Chip Resistor - Surface Mount 12kΩ ±0.5% ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details