Yageo USA Ceramic Capacitors AC0402KRX7R9BB471

Description
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3073-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3073-6-ND
Ceramic Capacitors 311-3073-6-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3073-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3073-2-ND
Ceramic Capacitors 311-3073-2-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3073-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3073-1-ND
Ceramic Capacitors 311-3073-1-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo - 69AH6528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo
69AH6528
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo 69AH6528
CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - AC0402KRX7R9BB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0402KRX7R9BB471
Ceramic Capacitors AC0402KRX7R9BB471
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-3073-6-ND 311-3073-2-ND 69AH6528 AC0402KRX7R9BB471
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details