Yageo USA Ceramic Capacitors AC0402KPX7R9BB332

Description
CAP CER 3300PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 3300PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0402KPX7R9BB332TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402KPX7R9BB332TR-ND
Ceramic Capacitors 13-AC0402KPX7R9BB332TR-ND
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402KPX7R9BB332CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402KPX7R9BB332CT-ND
Ceramic Capacitors 13-AC0402KPX7R9BB332CT-ND
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402KPX7R9BB332DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402KPX7R9BB332DKR-ND
Ceramic Capacitors 13-AC0402KPX7R9BB332DKR-ND
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-AC0402KPX7R9BB332TR-ND 13-AC0402KPX7R9BB332DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details