Yageo USA Ceramic Capacitors AC0402JRX7R9BB472

Description
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0402JRX7R9BB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402JRX7R9BB472TR-ND
Ceramic Capacitors 13-AC0402JRX7R9BB472TR-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402JRX7R9BB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402JRX7R9BB472CT-ND
Ceramic Capacitors 13-AC0402JRX7R9BB472CT-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402JRX7R9BB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402JRX7R9BB472DKR-ND
Ceramic Capacitors 13-AC0402JRX7R9BB472DKR-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 4700Pf, 50V, Mlcc, 0402; Capacitance Yageo - 34AK0314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0402; Capacitance Yageo
34AK0314
Cap, 4700Pf, 50V, Mlcc, 0402; Capacitance Yageo 34AK0314
CAP, 4700PF, 50V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1mm RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0402; Capacitance Yageo - 34AK0313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0402; Capacitance Yageo
34AK0313
Cap, 4700Pf, 50V, Mlcc, 0402; Capacitance Yageo 34AK0313
CAP, 4700PF, 50V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1mm RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-AC0402JRX7R9BB472TR-ND 13-AC0402JRX7R9BB472DKR-ND 34AK0314
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 50V, Mlcc, 0402; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C221J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers