22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Yageo AC0402JRNPO9BN220
Yageo AC0402JRNPO9BN220
Yageo AC0402JRNPO9BN220
CAP, AEC-Q200, 22PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, AEC-Q200, 22PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 22PF 50V C0G/NPO 0402
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-3024-1-ND | 311-3024-6-ND | 1985254P | 1985254 | 69AH6510 | AC0402JRNPO9BN220 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO; C0G | Ceramic Composition; Ceramic NPO | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |