Yageo USA Automotive SMD 150pF 50V Capacitor AC0402JRNPO9BN151

Description
Cap Ceramic 150pF 50V C0G 5% Pad SMD 0402 125°C Automotive T/R Product overview: AC0402JRNPO9BN151 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0402JRNPO9BN151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 150pF 50V C0G 5% Pad SMD 0402 125°C Automotive T/R Product overview: AC0402JRNPO9BN151 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0402JRNPO9BN151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 150pF 50V Capacitor
60-AC0402JRNPO9BN151
Automotive SMD 150pF 50V Capacitor 60-AC0402JRNPO9BN151
Cap Ceramic 150pF 50V C0G 5% Pad SMD 0402 125°C Automotive T/R Product overview: AC0402JRNPO9BN151 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0402JRNPO9BN151 can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 50V C0G 5% Pad SMD 0402 125°C Automotive T/R Product overview: AC0402JRNPO9BN151 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0402JRNPO9BN151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-AC0402JRNPO9BN151DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402JRNPO9BN151DKR-ND
Ceramic Capacitors 13-AC0402JRNPO9BN151DKR-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402JRNPO9BN151CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402JRNPO9BN151CT-ND
Ceramic Capacitors 13-AC0402JRNPO9BN151CT-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402JRNPO9BN151TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402JRNPO9BN151TR-ND
Ceramic Capacitors 13-AC0402JRNPO9BN151TR-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo - 61AK8336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo
61AK8336
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo 61AK8336
CAP, AEC-Q200, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
AC0402JRNPO9BN151
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT AC0402JRNPO9BN151
50V 150pF NP0 ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 150pF NP0 ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-AC0402JRNPO9BN151 13-AC0402JRNPO9BN151DKR-ND 13-AC0402JRNPO9BN151CT-ND 61AK8336 AC0402JRNPO9BN151
Product Name Automotive SMD 150pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers