Yageo USA Thick Film Resistors - SMD 1/16W 75K ohm 5% AC0402JR-0775KL

Description
Thick Film Resistors - SMD 1/16W 75Kohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16W 75Kohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16W 75K ohm 5% - AC0402JR-0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 75K ohm 5%
AC0402JR-0775KL
Thick Film Resistors - SMD 1/16W 75K ohm 5% AC0402JR-0775KL
Thick Film Resistors - SMD 1/16W 75Kohm 5%

Thick Film Resistors - SMD 1/16W 75Kohm 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373573-AC0402JR-0775KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373573-AC0402JR-0775KL
Resistors - Chip Resistor - Surface Mount 1373573-AC0402JR-0775KL
Win Source Part Number: 1373573-AC0402JR-077 5KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 75 kOhms Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373573-AC0402JR-0775KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 75 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Automotive 75kOhm Resistor - 52-AC0402JR-0775KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75kOhm Resistor
52-AC0402JR-0775KL
Automotive 75kOhm Resistor 52-AC0402JR-0775KL
Chip Resistor Automotive Grade Thick Film 0402 75kOhm 5% Paper T/R Product overview: AC0402JR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402JR-0775KL can be used for catalog matching and distributor lookup.

Chip Resistor Automotive Grade Thick Film 0402 75kOhm 5% Paper T/R Product overview: AC0402JR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402JR-0775KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0402JR-0775KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402JR-0775KLCT-ND
Chip Resistor - Surface Mount 13-AC0402JR-0775KLCT-ND
RES SMD 75K OHM 5% 1/16W 0402

RES SMD 75K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402JR-0775KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402JR-0775KLDKR-ND
Chip Resistor - Surface Mount 13-AC0402JR-0775KLDKR-ND
RES SMD 75K OHM 5% 1/16W 0402

RES SMD 75K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402JR-0775KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402JR-0775KLTR-ND
Chip Resistor - Surface Mount 13-AC0402JR-0775KLTR-ND
75 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

75 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0402JR-0775KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0402JR-0775KL
Resistors - Chip Resistor - Surface Mount AC0402JR-0775KL
RES SMD 75K OHM 5% 1/16W 0402

RES SMD 75K OHM 5% 1/16W 0402

Supplier's Site
Res, 75K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK2396
Res, 75K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK2396
RES, 75K, 5%, 0.063W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75K, 5%, 0.063W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 75K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK8908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK8908
Res, 75K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK8908
RES, 75K, 5%, 0.063W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75K, 5%, 0.063W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0402JR-0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402JR-0775KL
Chip Resistor - Surface Mount AC0402JR-0775KL
RES SMD 75K OHM 5% 1/16W 0402

RES SMD 75K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0402JR-0775KL 1373573-AC0402JR-0775KL 52-AC0402JR-0775KL 13-AC0402JR-0775KLCT-ND AC0402JR-0775KL 58AK2396 AC0402JR-0775KL
Product Name Thick Film Resistors - SMD 1/16W 75K ohm 5% Resistors - Chip Resistor - Surface Mount Automotive 75kOhm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 75K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms 75000 ohms 75000 ohms 75000 ohms 75000 ohms 75000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details