Yageo USA Thick Film Resistors - SMD 1/16W 3K ohm 5% AC0402JR-073KL

Description
Thick Film Resistors - SMD 1/16W 3Kohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16W 3Kohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16W 3K ohm 5% - AC0402JR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 3K ohm 5%
AC0402JR-073KL
Thick Film Resistors - SMD 1/16W 3K ohm 5% AC0402JR-073KL
Thick Film Resistors - SMD 1/16W 3Kohm 5%

Thick Film Resistors - SMD 1/16W 3Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0402JR-073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402JR-073KLDKR-ND
Chip Resistor - Surface Mount 13-AC0402JR-073KLDKR-ND
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402JR-073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402JR-073KLTR-ND
Chip Resistor - Surface Mount 13-AC0402JR-073KLTR-ND
3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402JR-073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402JR-073KLCT-ND
Chip Resistor - Surface Mount 13-AC0402JR-073KLCT-ND
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Buy Now Datasheet
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK3037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK3037
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK3037
RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK3038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK3038
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK3038
RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0402JR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0402JR-073KL
Resistors - Chip Resistor - Surface Mount AC0402JR-073KL
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - AC0402JR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402JR-073KL
Chip Resistor - Surface Mount AC0402JR-073KL
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0402JR-073KL 13-AC0402JR-073KLDKR-ND 59AK3037 AC0402JR-073KL AC0402JR-073KL
Product Name Thick Film Resistors - SMD 1/16W 3K ohm 5% Chip Resistor - Surface Mount Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details