Yageo USA SMD 15 kOhm 63 mW Resistor AC0402JR-0715KL

Description
SMD Chip Resistor, 15 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402JR-0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402JR-0715KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 15 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402JR-0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402JR-0715KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 kOhm 63 mW Resistor - 52-AC0402JR-0715KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 kOhm 63 mW Resistor
52-AC0402JR-0715KL
SMD 15 kOhm 63 mW Resistor 52-AC0402JR-0715KL
SMD Chip Resistor, 15 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402JR-0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402JR-0715KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 15 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402JR-0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402JR-0715KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0402JR-0715KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402JR-0715KLTR-ND
Chip Resistor - Surface Mount 13-AC0402JR-0715KLTR-ND
15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 15K ohm 5% 1/16W - AC0402JR-0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 15K ohm 5% 1/16W
AC0402JR-0715KL
Thick Film Resistors - SMD 15K ohm 5% 1/16W AC0402JR-0715KL
Thick Film Resistors - SMD 15Kohm 5% 1/16W

Thick Film Resistors - SMD 15Kohm 5% 1/16W

Supplier's Site
Chip Resistor - Surface Mount - AC0402JR-0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402JR-0715KL
Chip Resistor - Surface Mount AC0402JR-0715KL
RES SMD 15K OHM 5% 1/16W 0402

RES SMD 15K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0402JR-0715KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0402JR-0715KL
Resistors - Chip Resistor - Surface Mount AC0402JR-0715KL
RES SMD 15K OHM 5% 1/16W 0402

RES SMD 15K OHM 5% 1/16W 0402

Supplier's Site
Res, 15K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK8888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK8888
Res, 15K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK8888
RES, 15K, 5%, 0.063W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15K, 5%, 0.063W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 15K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK5193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK5193
Res, 15K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK5193
RES, 15K, 5%, 0.063W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15K, 5%, 0.063W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 15K OHM 5% 1/16W 0402 - 898-AC0402JR-0715KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 15K OHM 5% 1/16W 0402
898-AC0402JR-0715KL
RES SMD 15K OHM 5% 1/16W 0402 898-AC0402JR-0715KL
RES SMD 15K OHM 5% 1/16W 0402

RES SMD 15K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-AC0402JR-0715KL 13-AC0402JR-0715KLTR-ND AC0402JR-0715KL AC0402JR-0715KL AC0402JR-0715KL 58AK8888 898-AC0402JR-0715KL
Product Name SMD 15 kOhm 63 mW Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 15K ohm 5% 1/16W Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 15K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo RES SMD 15K OHM 5% 1/16W 0402
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details