10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/16W 10Mohm 5%
RES, 10M, 5%, 0.0625W, THICK FILM, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 10M, 5%, 0.0625W, THICK FILM, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 10M OHM 5% 1/16W 0402
| Yageo USA | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | AC0402JR-0710ML | YAG3518CT-ND | AC0402JR-0710ML | 49AK0461 | AC0402JR-0710ML |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16W 10M ohm 5% | Res, 10M, 5%, 0.0625W, Thick Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 1.00E7 ohms | 1.00E7 ohms | 1.00E7 ohms | 1.00E7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.0625 watts | 0.0630 watts | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Category / Application | Automotive; General Use | General Use |