RES 12K OHM 1% 1/8W 0402
RES 12K OHM 1% 1/8W 0402
RES 12K OHM 1% 1/8W 0402
RES, 12K, 1%, 0.125W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 12K, 1%, 0.125W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AC0402FR-7W12KLTR-ND | 58AK4618 | AC0402FR-7W12KL |
| Product Name | Chip Resistor - Surface Mount | Res, 12K, 1%, 0.125W, Thick Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |