Yageo USA Chip Resistor - Surface Mount AC0402FR-079K09L

Description
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0402FR-079K09LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-079K09LTR-ND
Chip Resistor - Surface Mount 13-AC0402FR-079K09LTR-ND
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-079K09LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-079K09LDKR-ND
Chip Resistor - Surface Mount 13-AC0402FR-079K09LDKR-ND
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-079K09LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-079K09LCT-ND
Chip Resistor - Surface Mount 13-AC0402FR-079K09LCT-ND
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 9K09, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0429
Res, 9K09, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0429
RES, 9K09, 1%, 0.0625W, THICK FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K09, 1%, 0.0625W, THICK FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0430
Res, 9K09, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0430
RES, 9K09, 1%, 0.0625W, THICK FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K09, 1%, 0.0625W, THICK FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0402FR-079K09L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-079K09L
Chip Resistor - Surface Mount AC0402FR-079K09L
RES SMD 9.09K OHM 1% 1/16W 0402

RES SMD 9.09K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AC0402FR-079K09LTR-ND 49AK0429 AC0402FR-079K09L
Product Name Chip Resistor - Surface Mount Res, 9K09, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details