Yageo USA Thick Film Resistors - SMD 1/16W 90.9K ohm 1% AC0402FR-0790K9L

Description
Thick Film Resistors - SMD 1/16W 90.9Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16W 90.9Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16W 90.9K ohm 1% - AC0402FR-0790K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 90.9K ohm 1%
AC0402FR-0790K9L
Thick Film Resistors - SMD 1/16W 90.9K ohm 1% AC0402FR-0790K9L
Thick Film Resistors - SMD 1/16W 90.9Kohm 1%

Thick Film Resistors - SMD 1/16W 90.9Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG5314DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5314DKR-ND
Chip Resistor - Surface Mount YAG5314DKR-ND
90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5314TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5314TR-ND
Chip Resistor - Surface Mount YAG5314TR-ND
90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5314CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5314CT-ND
Chip Resistor - Surface Mount YAG5314CT-ND
90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 90.9 kOhm 63 mW Resistor - 52-AC0402FR-0790K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 90.9 kOhm 63 mW Resistor
52-AC0402FR-0790K9L
SMD 90.9 kOhm 63 mW Resistor 52-AC0402FR-0790K9L
SMD Chip Resistor, 90.9 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-0790K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90.9 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-0790K9L can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 90.9 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-0790K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90.9 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-0790K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 90K9, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0434
Res, 90K9, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0434
RES, 90K9, 1%, 0.0625W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90K9, 1%, 0.0625W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0433
Res, 90K9, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0433
RES, 90K9, 1%, 0.0625W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90K9, 1%, 0.0625W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0402FR-0790K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-0790K9L
Chip Resistor - Surface Mount AC0402FR-0790K9L
RES SMD 90.9K OHM 1% 1/16W 0402

RES SMD 90.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0402FR-0790K9L YAG5314DKR-ND 52-AC0402FR-0790K9L 49AK0434 AC0402FR-0790K9L
Product Name Thick Film Resistors - SMD 1/16W 90.9K ohm 1% Chip Resistor - Surface Mount SMD 90.9 kOhm 63 mW Resistor Res, 90K9, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 90900 ohms 90900 ohms 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details