Yageo USA Automotive Grade Chip Resistors AC0402FR-07866RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0402FR-07866RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0402FR-07866RL
Automotive Grade Chip Resistors AC0402FR-07866RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/16W 866ohm 1% - AC0402FR-07866RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 866ohm 1%
AC0402FR-07866RL
Thick Film Resistors - SMD 1/16W 866ohm 1% AC0402FR-07866RL
Thick Film Resistors - SMD 1/16W 866ohm 1%

Thick Film Resistors - SMD 1/16W 866ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG5691TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5691TR-ND
Chip Resistor - Surface Mount YAG5691TR-ND
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5691DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5691DKR-ND
Chip Resistor - Surface Mount YAG5691DKR-ND
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5691CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5691CT-ND
Chip Resistor - Surface Mount YAG5691CT-ND
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number AC0402FR-07866RL AC0402FR-07866RL YAG5691TR-ND
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/16W 866ohm 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0625 watts 16 watts 0.0630 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details