Thick Film Resistors - SMD 1/16W 6.2Mohm 1%
RES SMD 6.2M OHM 1% 1/16W 0402
6.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 6.2M OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AC0402FR-076M2L | 13-AC0402FR-076M2LDKR-ND |
| Product Name | Thick Film Resistors - SMD 1/16W 6.2M ohm 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 |
| Resistance Range | 6.20E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts |