64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 64.9K OHM 1% 1/16W 0402
RES, 64K9, 1%, 0.063W, THICK FILM, 0402; Resistance:64.9kohm;
RES, 64K9, 1%, 0.063W, THICK FILM, 0402; Resistance:64.9kohm;
Res Thick Film 0402 64.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG5305DKR-ND | AC0402FR-0764K9L | 49AK0404 | 898-AC0402FR-0764K9L |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 64K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo | Res Thick Film 0402 64.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | Automotive | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |