Yageo USA Chip Resistor - Surface Mount AC0402FR-07510RL

Description
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0402FR-07510RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-07510RLCT-ND
Chip Resistor - Surface Mount 13-AC0402FR-07510RLCT-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-07510RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-07510RLTR-ND
Chip Resistor - Surface Mount 13-AC0402FR-07510RLTR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-07510RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-07510RLDKR-ND
Chip Resistor - Surface Mount 13-AC0402FR-07510RLDKR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329048-AC0402FR-07510RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329048-AC0402FR-07510RL
Resistors - Chip Resistor - Surface Mount 1329048-AC0402FR-07510RL
Manufacturer: Yageo Win Source Part Number: 1329048-AC0402FR-075 10RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 13-AC0402FR-07510RLT R,AC0402FR-07510RL-N D,13-AC0402FR-07510R LDKR,13-AC0402FR-075 10RLCT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329048-AC0402FR-07510RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 13-AC0402FR-07510RLTR,AC0402FR-07510RL-ND,13-AC0402FR-07510RLDKR,13-AC0402FR-07510RLCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 510 OHM 16W Resistor - 52-AC0402FR-07510RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 OHM 16W Resistor
52-AC0402FR-07510RL
SMD 510 OHM 16W Resistor 52-AC0402FR-07510RL
RES SMD 510 OHM 1% 1/16W 0402 Product overview: AC0402FR-07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-07510RL can be used for catalog matching and distributor lookup.

RES SMD 510 OHM 1% 1/16W 0402 Product overview: AC0402FR-07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-07510RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK2318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK2318
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK2318
RES, 510R, 1%, 0.063W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510R, 1%, 0.063W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK6706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK6706
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK6706
RES, 510R, 1%, 0.063W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510R, 1%, 0.063W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0402FR-07510RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-07510RL
Chip Resistor - Surface Mount AC0402FR-07510RL
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0402FR-07510RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0402FR-07510RL
Resistors - Chip Resistor - Surface Mount AC0402FR-07510RL
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 13-AC0402FR-07510RLCT-ND 1329048-AC0402FR-07510RL 52-AC0402FR-07510RL 58AK2318 AC0402FR-07510RL AC0402FR-07510RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 510 OHM 16W Resistor Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details