Yageo USA Chip Resistor - Surface Mount AC0402FR-073KL

Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3485DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3485DKR-ND
Chip Resistor - Surface Mount YAG3485DKR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3485CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3485CT-ND
Chip Resistor - Surface Mount YAG3485CT-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3485TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3485TR-ND
Chip Resistor - Surface Mount YAG3485TR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 3 kOhm 63 mW Resistor - 52-AC0402FR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 kOhm 63 mW Resistor
52-AC0402FR-073KL
SMD 3 kOhm 63 mW Resistor 52-AC0402FR-073KL
SMD Chip Resistor, 3 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-073KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 3 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327032-AC0402FR-073KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327032-AC0402FR-073KL
Resistors - Chip Resistor - Surface Mount 1327032-AC0402FR-073KL
Manufacturer: Yageo Win Source Part Number: 1327032-AC0402FR-073 KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3485CT,YAG3485TR, YAG3485DKR,AC0402FR- 073KL-ND RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1327032-AC0402FR-073KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3485CT,YAG3485TR,YAG3485DKR,AC0402FR-073KL-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/16W 3K ohm 1% - AC0402FR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 3K ohm 1%
AC0402FR-073KL
Thick Film Resistors - SMD 1/16W 3K ohm 1% AC0402FR-073KL
Thick Film Resistors - SMD 1/16W 3Kohm 1%

Thick Film Resistors - SMD 1/16W 3Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - AC0402FR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-073KL
Chip Resistor - Surface Mount AC0402FR-073KL
RES SMD 3K OHM 1% 1/16W 0402

RES SMD 3K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 31AK9258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
31AK9258
Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 31AK9258
RES, 3K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 3K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0295
Res, 3K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0295
RES, 3K, 1%, 0.0625W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 1%, 0.0625W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0296
Res, 3K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0296
RES, 3K, 1%, 0.0625W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 1%, 0.0625W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG3485DKR-ND 52-AC0402FR-073KL 1327032-AC0402FR-073KL AC0402FR-073KL AC0402FR-073KL 31AK9258 49AK0295
Product Name Chip Resistor - Surface Mount SMD 3 kOhm 63 mW Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16W 3K ohm 1% Chip Resistor - Surface Mount Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 3K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details