- Trained on our vast library of engineering resources.

Yageo USA Automotive Grade Chip Resistors AC0402FR-0730R1L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0402FR-0730R1L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0402FR-0730R1L
Automotive Grade Chip Resistors AC0402FR-0730R1L
General Features

General Features

Supplier's Site
Yishun, Singapore
Chip Resistor - Surface Mount - AC0402FR-0730R1L
909159-AC0402FR-0730R1L
Chip Resistor - Surface Mount - AC0402FR-0730R1L 909159-AC0402FR-0730R1L
Manufacturer: Yageo Win Source Part Number: 909159-AC0402FR-0730 R1L Series: AC Operating Temperature Range: -55°C ~ 155°C Features: 30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: AC0402FR-0730R1L-ND, 13-AC0402FR-0730R1LD KR, 13-AC0402FR-0730R1LT R, 13-AC0402FR-0730R1LC T

Manufacturer: Yageo
Win Source Part Number: 909159-AC0402FR-0730R1L
Series: AC
Operating Temperature Range: -55°C ~ 155°C
Features: 30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: AC0402FR-0730R1L-ND, 13-AC0402FR-0730R1LDKR, 13-AC0402FR-0730R1LTR, 13-AC0402FR-0730R1LCT

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-0730R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-0730R1LTR-ND
Chip Resistor - Surface Mount 13-AC0402FR-0730R1LTR-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-0730R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-0730R1LDKR-ND
Chip Resistor - Surface Mount 13-AC0402FR-0730R1LDKR-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-0730R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-0730R1LCT-ND
Chip Resistor - Surface Mount 13-AC0402FR-0730R1LCT-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0402FR-0730R1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0402FR-0730R1L
Resistors - Chip Resistor - Surface Mount AC0402FR-0730R1L
RES SMD 30.1 OHM 1% 1/16W 0402

RES SMD 30.1 OHM 1% 1/16W 0402

Supplier's Site
Res, 30R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK0846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK0846
Res, 30R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK0846
RES, 30R1, 1%, 0.063W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R1, 1%, 0.063W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 30R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK2291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK2291
Res, 30R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK2291
RES, 30R1, 1%, 0.063W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R1, 1%, 0.063W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0402FR-0730R1L 909159-AC0402FR-0730R1L 13-AC0402FR-0730R1LTR-ND AC0402FR-0730R1L 59AK0846
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount - AC0402FR-0730R1L Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 30R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
 - 1311268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing); Axial Leads; Aluminium Housed
Resistance Range 39 ohms
View Details
Surface Mount Resistors - 1-1625826-2 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details