Yageo USA Automotive Grade Chip Resistors AC0402FR-072K32L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0402FR-072K32L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0402FR-072K32L
Automotive Grade Chip Resistors AC0402FR-072K32L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG5659DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5659DKR-ND
Chip Resistor - Surface Mount YAG5659DKR-ND
2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5659TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5659TR-ND
Chip Resistor - Surface Mount YAG5659TR-ND
2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5659CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5659CT-ND
Chip Resistor - Surface Mount YAG5659CT-ND
2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16W 2.32K ohm 1% - AC0402FR-072K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 2.32K ohm 1%
AC0402FR-072K32L
Thick Film Resistors - SMD 1/16W 2.32K ohm 1% AC0402FR-072K32L
Thick Film Resistors - SMD 1/16W 2.32Kohm 1%

Thick Film Resistors - SMD 1/16W 2.32Kohm 1%

Supplier's Site
Res, 2K32, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK2938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK2938
Res, 2K32, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK2938
RES, 2K32, 1%, 0.063W, THICK FILM, 0402; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K32, 1%, 0.063W, THICK FILM, 0402; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 2K32, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK4936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK4936
Res, 2K32, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK4936
RES, 2K32, 1%, 0.063W, THICK FILM, 0402; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K32, 1%, 0.063W, THICK FILM, 0402; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0402FR-072K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-072K32L
Chip Resistor - Surface Mount AC0402FR-072K32L
RES SMD 2.32K OHM 1% 1/16W 0402

RES SMD 2.32K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0402FR-072K32L YAG5659DKR-ND AC0402FR-072K32L 59AK2938 AC0402FR-072K32L
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16W 2.32K ohm 1% Res, 2K32, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 2320 ohms 2320 ohms 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0625 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details