Yageo USA SMD 2.2 kOhm 63 mW Resistor AC0402FR-072K2L

Description
SMD Chip Resistor, 2.2 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-072K2L can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMD Chip Resistor, 2.2 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-072K2L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo AC0402 thick film chip resistor has a resistance value of 2.2 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 63 mW and has a maximum voltage rating of 50 V. This component is AEC-Q200 qualified, making it suitable for automotive applications. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistor is designed for general-purpose use and is available in a compact 0402 case size, which is commonly used in various electronic circuits. The product is also characterized by high reliability, as it undergoes 100% automatic optical inspection prior to packaging.

Datasheet Summary
Powered by GS/AI

The Yageo AC0402 thick film chip resistor has a resistance value of 2.2 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 63 mW and has a maximum voltage rating of 50 V. This component is AEC-Q200 qualified, making it suitable for automotive applications. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistor is designed for general-purpose use and is available in a compact 0402 case size, which is commonly used in various electronic circuits. The product is also characterized by high reliability, as it undergoes 100% automatic optical inspection prior to packaging.

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2 kOhm 63 mW Resistor - 52-AC0402FR-072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 kOhm 63 mW Resistor
52-AC0402FR-072K2L
SMD 2.2 kOhm 63 mW Resistor 52-AC0402FR-072K2L
SMD Chip Resistor, 2.2 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-072K2L can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 2.2 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: AC0402FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16W 2.2K ohm 1% - AC0402FR-072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 2.2K ohm 1%
AC0402FR-072K2L
Thick Film Resistors - SMD 1/16W 2.2K ohm 1% AC0402FR-072K2L
Thick Film Resistors - SMD 1/16W 2.2Kohm 1%

Thick Film Resistors - SMD 1/16W 2.2Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1328726-AC0402FR-072K2L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328726-AC0402FR-072K2L
Resistors - Chip Resistor - Surface Mount 1328726-AC0402FR-072K2L
Manufacturer: Yageo Win Source Part Number: 1328726-AC0402FR-072 K2L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: AC0402FR-072K2L-ND,Y AG3467TR,YAG3467DKR, YAG3467CT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328726-AC0402FR-072K2L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: AC0402FR-072K2L-ND,YAG3467TR,YAG3467DKR,YAG3467CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3467TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3467TR-ND
Chip Resistor - Surface Mount YAG3467TR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3467CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3467CT-ND
Chip Resistor - Surface Mount YAG3467CT-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3467DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3467DKR-ND
Chip Resistor - Surface Mount YAG3467DKR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH6437
Res, 2K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH6437
RES, 2K2, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0229
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0229
RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0230
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0230
RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16W 2.2K ohm 1% AEC-Q200 - 898-AC0402FR-072K2L - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/16W 2.2K ohm 1% AEC-Q200
898-AC0402FR-072K2L
Thick Film Resistors - SMD 1/16W 2.2K ohm 1% AEC-Q200 898-AC0402FR-072K2L
Thick Film Resistors - SMD 1/16W 2.2K ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/16W 2.2K ohm 1% AEC-Q200

Supplier's Site
Chip Resistor - Surface Mount - AC0402FR-072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-072K2L
Chip Resistor - Surface Mount AC0402FR-072K2L
RES SMD 2.2K OHM 1% 1/16W 0402

RES SMD 2.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-AC0402FR-072K2L AC0402FR-072K2L 1328726-AC0402FR-072K2L YAG3467TR-ND 82AH6437 49AK0229 898-AC0402FR-072K2L AC0402FR-072K2L
Product Name SMD 2.2 kOhm 63 mW Resistor Thick Film Resistors - SMD 1/16W 2.2K ohm 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Thick Film Resistors - SMD 1/16W 2.2K ohm 1% AEC-Q200 Chip Resistor - Surface Mount
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details