Yageo USA Resistors - Chip Resistor - Surface Mount AC0402FR-071RL

Description
Manufacturer: Yageo Win Source Part Number: 1330550-AC0402FR-071 RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3451CT,AC0402FR-0 71RL-ND,YAG3451TR,YA G3451DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1330550-AC0402FR-071 RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3451CT,AC0402FR-0 71RL-ND,YAG3451TR,YA G3451DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330550-AC0402FR-071RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330550-AC0402FR-071RL
Resistors - Chip Resistor - Surface Mount 1330550-AC0402FR-071RL
Manufacturer: Yageo Win Source Part Number: 1330550-AC0402FR-071 RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3451CT,AC0402FR-0 71RL-ND,YAG3451TR,YA G3451DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1330550-AC0402FR-071RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3451CT,AC0402FR-071RL-ND,YAG3451TR,YAG3451DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 1 OHM 16W Resistor - 52-AC0402FR-071RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 16W Resistor
52-AC0402FR-071RL
SMD 1 OHM 16W Resistor 52-AC0402FR-071RL
RES SMD 1 OHM 1% 1/16W 0402 Product overview: AC0402FR-071RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-071RL can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 1% 1/16W 0402 Product overview: AC0402FR-071RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-071RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3451CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3451CT-ND
Chip Resistor - Surface Mount YAG3451CT-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3451DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3451DKR-ND
Chip Resistor - Surface Mount YAG3451DKR-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3451TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3451TR-ND
Chip Resistor - Surface Mount YAG3451TR-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC0402FR-071RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-071RL
Chip Resistor - Surface Mount AC0402FR-071RL
RES SMD 1 OHM 1% 1/16W 0402

RES SMD 1 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 1R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH6429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH6429
Res, 1R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH6429
RES, 1R, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0164
Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0164
RES, 1R, 1%, 0.063W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 1R, 1%, 0.063W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0165
Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0165
RES, 1R, 1%, 0.063W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 1R, 1%, 0.063W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1330550-AC0402FR-071RL 52-AC0402FR-071RL YAG3451CT-ND AC0402FR-071RL 82AH6429 49AK0164
Product Name Resistors - Chip Resistor - Surface Mount SMD 1 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details