13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 13K3, 1%, 0.0625W, THICK FILM, 0402; Resistance:13.3kohm;
RES, 13K3, 1%, 0.0625W, THICK FILM, 0402; Resistance:13.3kohm;
Yageo USA | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | AC0402FR-0713K3L | YAG5260TR-ND | 49AK0193 |
Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Res, 13K3, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo |
Configuration | Single Resistor | Single Resistor | Single Resistor |
Resistance Range | 13300 ohms | 13300 ohms | 13300 ohms |
Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
Power Rating | 0.0625 watts | 0.0630 watts | 0.0630 watts |
Category / Application | Automotive; General Use | General Use |