Manufacturer: Yageo
Win Source Part Number: 1328633-AC0402FR-071
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: AC0402FR-0710RL-ND,Y
RoHS Status: ROHS3 Compliant
Thick Film Resistors - SMD 1/16W 10ohm 1%
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/16W 10ohm 1% AEC-Q200 Product overview: AC0402FR-0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-0710RL can be used for catalog matching and distributor lookup.
RES, 10R, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES
RES, 10R, 1%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 10 OHM 1% 1/16W 0402
| Yageo USA | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | AC0402FR-0710RL | 1328633-AC0402FR-0710RL | AC0402FR-0710RL | YAG3438CT-ND | 52-AC0402FR-0710RL | 82AH6431 | 49AK0172 | AC0402FR-0710RL |
| Product Name | Chip Resistors | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16W 10ohm 1% | Chip Resistor - Surface Mount | Automotive SMD 16W 10ohm Resistor | Res, 10R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo | Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0625 watts | 0.0630 watts | 16 watts | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | ||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |