Yageo USA Chip Resistor - Surface Mount AC0402FR-07105RL

Description
RES 105 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 105 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0402FR-07105RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-07105RL-ND
Chip Resistor - Surface Mount 13-AC0402FR-07105RL-ND
RES 105 OHM 1% 1/16W 0402

RES 105 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 105R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK8786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK8786
Res, 105R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK8786
RES, 105R, 1%, 0.063W, THICK FILM, 0402; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 105R, 1%, 0.063W, THICK FILM, 0402; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 105R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK2265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK2265
Res, 105R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK2265
RES, 105R, 1%, 0.063W, THICK FILM, 0402; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 105R, 1%, 0.063W, THICK FILM, 0402; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0402FR-07105RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0402FR-07105RL
Resistors - Chip Resistor - Surface Mount AC0402FR-07105RL
RES 105 OHM 1% 1/16W 0402

RES 105 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0402FR-07105RL-ND 58AK8786 AC0402FR-07105RL
Product Name Chip Resistor - Surface Mount Res, 105R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details