RES 49.9 OHM 0.5% 1/16W 0402
RES 49.9 OHM 0.5% 1/16W 0402
RES 49.9 OHM 0.5% 1/16W 0402
RES 49.9 OHM 0.5% 1/16W 0402
RESISTOR CHIP
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AC0402DR-0749R9LTR-ND | AC0402DR-0749R9L | AC0402DR-0749R9L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms |