Yageo USA Resistors - Chip Resistor - Surface Mount AC0402DR-0718RL

Description
Win Source Part Number: 1373784-AC0402DR-071 8RL Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 18 Ohms Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373784-AC0402DR-071 8RL Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 18 Ohms Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373784-AC0402DR-0718RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373784-AC0402DR-0718RL
Resistors - Chip Resistor - Surface Mount 1373784-AC0402DR-0718RL
Win Source Part Number: 1373784-AC0402DR-071 8RL Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 18 Ohms Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373784-AC0402DR-0718RL
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 18 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402DR-0718RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402DR-0718RLTR-ND
Chip Resistor - Surface Mount 13-AC0402DR-0718RLTR-ND
RES 18 OHM 0.5% 1/16W 0402

RES 18 OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402DR-0718RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402DR-0718RLCT-ND
Chip Resistor - Surface Mount 13-AC0402DR-0718RLCT-ND
RES 18 OHM 0.5% 1/16W 0402

RES 18 OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402DR-0718RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402DR-0718RLDKR-ND
Chip Resistor - Surface Mount 13-AC0402DR-0718RLDKR-ND
RES 18 OHM 0.5% 1/16W 0402

RES 18 OHM 0.5% 1/16W 0402

Buy Now Datasheet
18 OHM 16W Resistor - 52-AC0402DR-0718RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18 OHM 16W Resistor
52-AC0402DR-0718RL
18 OHM 16W Resistor 52-AC0402DR-0718RL
RES 18 OHM 0.5% 1/16W 0402 Product overview: AC0402DR-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402DR-0718RL can be used for catalog matching and distributor lookup.

RES 18 OHM 0.5% 1/16W 0402 Product overview: AC0402DR-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402DR-0718RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0402DR-0718RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0402DR-0718RL
Resistors - Chip Resistor - Surface Mount AC0402DR-0718RL
RES 18 OHM 0.5% 1/16W 0402

RES 18 OHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - AC0402DR-0718RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402DR-0718RL
Chip Resistor - Surface Mount AC0402DR-0718RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1373784-AC0402DR-0718RL 13-AC0402DR-0718RLTR-ND 52-AC0402DR-0718RL AC0402DR-0718RL AC0402DR-0718RL
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 18 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details