0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-AC0201KRX6S5BB104TR-ND | 13-AC0201KRX6S5BB104DKR-ND | 08AK9418 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |