Yageo USA Chip Resistor - Surface Mount AC0201JR-073RL

Description
RES SMD 3 OHM 5% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 3 OHM 5% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0201JR-073RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-073RLCT-ND
Chip Resistor - Surface Mount 13-AC0201JR-073RLCT-ND
RES SMD 3 OHM 5% 1/20W 0201

RES SMD 3 OHM 5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201JR-073RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-073RLDKR-ND
Chip Resistor - Surface Mount 13-AC0201JR-073RLDKR-ND
RES SMD 3 OHM 5% 1/20W 0201

RES SMD 3 OHM 5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201JR-073RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-073RLTR-ND
Chip Resistor - Surface Mount 13-AC0201JR-073RLTR-ND
3 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201JR-073RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201JR-073RL
Resistors - Chip Resistor - Surface Mount AC0201JR-073RL
RES SMD 3 OHM 5% 1/20W 0201

RES SMD 3 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 13-AC0201JR-073RLCT-ND AC0201JR-073RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details