Yageo USA Chip Resistor - Surface Mount AC0201JR-073KL

Description
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC0201JR-073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0201JR-073KL-ND
Chip Resistor - Surface Mount AC0201JR-073KL-ND
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201JR-073KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201JR-073KL
Resistors - Chip Resistor - Surface Mount AC0201JR-073KL
RES SMD 3K OHM 5% 1/20W 0201

RES SMD 3K OHM 5% 1/20W 0201

Supplier's Site
Res, 3K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK8774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK8774
Res, 3K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK8774
RES, 3K, 5%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 5%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 3K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK6627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK6627
Res, 3K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK6627
RES, 3K, 5%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 5%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AC0201JR-073KL-ND AC0201JR-073KL 58AK8774
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details