Yageo USA Chip Resistor - Surface Mount AC0201JR-072KL

Description
RES SMD 2K OHM 5% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 2K OHM 5% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0201JR-072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-072KLCT-ND
Chip Resistor - Surface Mount 13-AC0201JR-072KLCT-ND
RES SMD 2K OHM 5% 1/20W 0201

RES SMD 2K OHM 5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201JR-072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-072KLDKR-ND
Chip Resistor - Surface Mount 13-AC0201JR-072KLDKR-ND
RES SMD 2K OHM 5% 1/20W 0201

RES SMD 2K OHM 5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201JR-072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-072KLTR-ND
Chip Resistor - Surface Mount 13-AC0201JR-072KLTR-ND
2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4913
Res, 2K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4913
RES, 2K, 5%, 0.05W, THICK FILM, 0201; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2K, 5%, 0.05W, THICK FILM, 0201; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK2248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK2248
Res, 2K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK2248
RES, 2K, 5%, 0.05W, THICK FILM, 0201; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2K, 5%, 0.05W, THICK FILM, 0201; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201JR-072KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201JR-072KL
Resistors - Chip Resistor - Surface Mount AC0201JR-072KL
RES SMD 2K OHM 5% 1/20W 0201

RES SMD 2K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0201JR-072KLCT-ND 59AK4913 AC0201JR-072KL
Product Name Chip Resistor - Surface Mount Res, 2K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details