Yageo USA Chip Resistor - Surface Mount AC0201JR-0722KL

Description
22 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0201JR-0722KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-0722KLTR-ND
Chip Resistor - Surface Mount 13-AC0201JR-0722KLTR-ND
22 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201JR-0722KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-0722KLCT-ND
Chip Resistor - Surface Mount 13-AC0201JR-0722KLCT-ND
RES SMD 22K OHM 5% 1/20W 0201

RES SMD 22K OHM 5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201JR-0722KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201JR-0722KLDKR-ND
Chip Resistor - Surface Mount 13-AC0201JR-0722KLDKR-ND
RES SMD 22K OHM 5% 1/20W 0201

RES SMD 22K OHM 5% 1/20W 0201

Buy Now Datasheet
Res, 22K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK8772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK8772
Res, 22K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK8772
RES, 22K, 5%, 0.05W, THICK FILM, 0201; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22K, 5%, 0.05W, THICK FILM, 0201; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 22K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4914
Res, 22K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4914
RES, 22K, 5%, 0.05W, THICK FILM, 0201; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22K, 5%, 0.05W, THICK FILM, 0201; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201JR-0722KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201JR-0722KL
Resistors - Chip Resistor - Surface Mount AC0201JR-0722KL
RES SMD 22K OHM 5% 1/20W 0201

RES SMD 22K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0201JR-0722KLTR-ND 58AK8772 AC0201JR-0722KL
Product Name Chip Resistor - Surface Mount Res, 22K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details