Yageo USA Chip Resistor - Surface Mount AC0201JR-0710KL

Description
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3430DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3430DKR-ND
Chip Resistor - Surface Mount YAG3430DKR-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3430CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3430CT-ND
Chip Resistor - Surface Mount YAG3430CT-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3430TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3430TR-ND
Chip Resistor - Surface Mount YAG3430TR-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1977954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977954P
Surface Mount Resistors 1977954P
Yageo AC0201JR-0710KL Resistor

Yageo AC0201JR-0710KL Resistor

Supplier's Site
Surface Mount Resistors - 1977953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977953
Surface Mount Resistors 1977953
Yageo AC0201JR-0710KL Resistor

Yageo AC0201JR-0710KL Resistor

Supplier's Site
Surface Mount Resistors - 1977954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977954
Surface Mount Resistors 1977954
Yageo AC0201JR-0710KL Resistor

Yageo AC0201JR-0710KL Resistor

Supplier's Site
RES SMD 10K OHM 5% 1/20W 0201 - 898-AC0201JR-0710KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 10K OHM 5% 1/20W 0201
898-AC0201JR-0710KL
RES SMD 10K OHM 5% 1/20W 0201 898-AC0201JR-0710KL
RES SMD 10K OHM 5% 1/20W 0201

RES SMD 10K OHM 5% 1/20W 0201

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201JR-0710KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201JR-0710KL
Resistors - Chip Resistor - Surface Mount AC0201JR-0710KL
RES SMD 10K OHM 5% 1/20W 0201

RES SMD 10K OHM 5% 1/20W 0201

Supplier's Site
Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH6425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH6425
Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH6425
RES, 10K, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK8770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK8770
Res, 10K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK8770
RES, 10K, 5%, 0.05W, THICK FILM, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 5%, 0.05W, THICK FILM, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0201JR-0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201JR-0710KL
Chip Resistor - Surface Mount AC0201JR-0710KL
RES SMD 10K OHM 5% 1/20W 0201

RES SMD 10K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3430DKR-ND 1977954P 1977953 898-AC0201JR-0710KL AC0201JR-0710KL 82AH6425 58AK8770 AC0201JR-0710KL
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES SMD 10K OHM 5% 1/20W 0201 Resistors - Chip Resistor - Surface Mount Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo Res, 10K, 5%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603; 0201 (0603 Metric) 0201 0201; 0201 [0603 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details