Yageo USA Resistors - Chip Resistor - Surface Mount AC0201JR-070RL

Description
Manufacturer: Yageo Win Source Part Number: 1326599-AC0201JR-070 RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3427DKR,YAG3427CT ,AC0201JR-070RL-ND,Y AG3427TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326599-AC0201JR-070 RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3427DKR,YAG3427CT ,AC0201JR-070RL-ND,Y AG3427TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326599-AC0201JR-070RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326599-AC0201JR-070RL
Resistors - Chip Resistor - Surface Mount 1326599-AC0201JR-070RL
Manufacturer: Yageo Win Source Part Number: 1326599-AC0201JR-070 RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3427DKR,YAG3427CT ,AC0201JR-070RL-ND,Y AG3427TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326599-AC0201JR-070RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3427DKR,YAG3427CT,AC0201JR-070RL-ND,YAG3427TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3427DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3427DKR-ND
Chip Resistor - Surface Mount YAG3427DKR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3427CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3427CT-ND
Chip Resistor - Surface Mount YAG3427CT-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3427TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3427TR-ND
Chip Resistor - Surface Mount YAG3427TR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.05W 0ohm Resistor - 52-AC0201JR-070RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 0ohm Resistor
52-AC0201JR-070RL
SMD 0.05W 0ohm Resistor 52-AC0201JR-070RL
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 0ohm, Surface Mount, 0201, CHIP Product overview: AC0201JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201JR-070RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 0ohm, Surface Mount, 0201, CHIP Product overview: AC0201JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201JR-070RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1977950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977950
Surface Mount Resistors 1977950
Yageo AC0201JR-070RL Resistor

Yageo AC0201JR-070RL Resistor

Supplier's Site
Surface Mount Resistors - 1977952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977952
Surface Mount Resistors 1977952
Yageo AC0201JR-070RL Resistor

Yageo AC0201JR-070RL Resistor

Supplier's Site
Surface Mount Resistors - 1977952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977952P
Surface Mount Resistors 1977952P
Yageo AC0201JR-070RL Resistor

Yageo AC0201JR-070RL Resistor

Supplier's Site
Jumper, 0R, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH6423 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, 0R, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH6423
Jumper, 0R, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH6423
JUMPER, 0R, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

JUMPER, 0R, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 0.5A, 0.05W, Thick Film, 0201; Resistor Case / Package Yageo - 49AK6926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.5A, 0.05W, Thick Film, 0201; Resistor Case / Package Yageo
49AK6926
Res, 0.5A, 0.05W, Thick Film, 0201; Resistor Case / Package Yageo 49AK6926
RES, 0.5A, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:AC Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, 0.5A, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:AC Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0.5A, 0.05W, Thick Film, 0201; Resistor Case / Package Yageo - 49AK6925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.5A, 0.05W, Thick Film, 0201; Resistor Case / Package Yageo
49AK6925
Res, 0.5A, 0.05W, Thick Film, 0201; Resistor Case / Package Yageo 49AK6925
RES, 0.5A, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:AC Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, 0.5A, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:AC Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0201JR-070RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201JR-070RL
Chip Resistor - Surface Mount AC0201JR-070RL
RES SMD 0 OHM JUMPER 1/20W 0201

RES SMD 0 OHM JUMPER 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326599-AC0201JR-070RL YAG3427DKR-ND 52-AC0201JR-070RL 1977950 1977952P 82AH6423 49AK6926 AC0201JR-070RL
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.05W 0ohm Resistor Surface Mount Resistors Surface Mount Resistors Jumper, 0R, 0.05W, 0201, Thick Film Rohs Compliant Yageo Res, 0.5A, 0.05W, Thick Film, 0201; Resistor Case / Package Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details