Yageo USA Chip Resistor - Surface Mount AC0201FR-132K2L

Description
RES 2.2K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES 2.2K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0201FR-132K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-132K2LTR-ND
Chip Resistor - Surface Mount 13-AC0201FR-132K2LTR-ND
RES 2.2K OHM 1% 1/20W 0201

RES 2.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-132K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-132K2LCT-ND
Chip Resistor - Surface Mount 13-AC0201FR-132K2LCT-ND
RES 2.2K OHM 1% 1/20W 0201

RES 2.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-132K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-132K2LDKR-ND
Chip Resistor - Surface Mount 13-AC0201FR-132K2LDKR-ND
RES 2.2K OHM 1% 1/20W 0201

RES 2.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK6622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK6622
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK6622
RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK2246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK2246
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK2246
RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0201FR-132K2LTR-ND 58AK6622
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details