Yageo USA SMD 68 OHM 20W Resistor AC0201FR-0768RL

Description
RES SMD 68 OHM 1% 1/20W 0201 Product overview: AC0201FR-0768RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-0768RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 68 OHM 1% 1/20W 0201 Product overview: AC0201FR-0768RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-0768RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68 OHM 20W Resistor - 52-AC0201FR-0768RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 OHM 20W Resistor
52-AC0201FR-0768RL
SMD 68 OHM 20W Resistor 52-AC0201FR-0768RL
RES SMD 68 OHM 1% 1/20W 0201 Product overview: AC0201FR-0768RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-0768RL can be used for catalog matching and distributor lookup.

RES SMD 68 OHM 1% 1/20W 0201 Product overview: AC0201FR-0768RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-0768RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5234DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5234DKR-ND
Chip Resistor - Surface Mount YAG5234DKR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5234CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5234CT-ND
Chip Resistor - Surface Mount YAG5234CT-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5234TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5234TR-ND
Chip Resistor - Surface Mount YAG5234TR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK2904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK2904
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK2904
RES, 68R, 1%, 0.05W, THICK FILM, 0201; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 68R, 1%, 0.05W, THICK FILM, 0201; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK5105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK5105
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK5105
RES, 68R, 1%, 0.05W, THICK FILM, 0201; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 68R, 1%, 0.05W, THICK FILM, 0201; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201FR-0768RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0768RL
Resistors - Chip Resistor - Surface Mount AC0201FR-0768RL
RES SMD 68 OHM 1% 1/20W 0201

RES SMD 68 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-AC0201FR-0768RL YAG5234DKR-ND 59AK2904 AC0201FR-0768RL
Product Name SMD 68 OHM 20W Resistor Chip Resistor - Surface Mount Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details