Yageo USA Chip Resistor - Surface Mount AC0201FR-0768K1L

Description
68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC0201FR-0768K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0201FR-0768K1L-ND
Chip Resistor - Surface Mount AC0201FR-0768K1L-ND
68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-0768K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0768K1L
Resistors - Chip Resistor - Surface Mount AC0201FR-0768K1L
RES SMD 68.1K OHM 1% 1/20W 0201

RES SMD 68.1K OHM 1% 1/20W 0201

Supplier's Site
Res, 68K1, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK2903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK2903
Res, 68K1, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK2903
RES, 68K1, 1%, 0.05W, THICK FILM, 0201; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K1, 1%, 0.05W, THICK FILM, 0201; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 68K1, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK2241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK2241
Res, 68K1, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK2241
RES, 68K1, 1%, 0.05W, THICK FILM, 0201; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K1, 1%, 0.05W, THICK FILM, 0201; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0201FR-0768K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-0768K1L
Chip Resistor - Surface Mount AC0201FR-0768K1L
RES SMD 68.1K OHM 1% 1/20W 0201

RES SMD 68.1K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number AC0201FR-0768K1L-ND AC0201FR-0768K1L 59AK2903 AC0201FR-0768K1L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68K1, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details