Yageo USA Chip Resistor - Surface Mount AC0201FR-07680RL

Description
680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC0201FR-07680RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0201FR-07680RL-ND
Chip Resistor - Surface Mount AC0201FR-07680RL-ND
680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-07680RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-07680RL
Resistors - Chip Resistor - Surface Mount AC0201FR-07680RL
RES SMD 680 OHM 1% 1/20W 0201

RES SMD 680 OHM 1% 1/20W 0201

Supplier's Site
Res, 680R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK6616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK6616
Res, 680R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK6616
RES, 680R, 1%, 0.05W, THICK FILM, 0201; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 680R, 1%, 0.05W, THICK FILM, 0201; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 680R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK8765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK8765
Res, 680R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK8765
RES, 680R, 1%, 0.05W, THICK FILM, 0201; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 680R, 1%, 0.05W, THICK FILM, 0201; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0201FR-07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-07680RL
Chip Resistor - Surface Mount AC0201FR-07680RL
RES SMD 680 OHM 1% 1/20W 0201

RES SMD 680 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number AC0201FR-07680RL-ND AC0201FR-07680RL 58AK6616 AC0201FR-07680RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 680R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details