Yageo USA Chip Resistor - Surface Mount AC0201FR-0757R6L

Description
57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC0201FR-0757R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0201FR-0757R6L-ND
Chip Resistor - Surface Mount AC0201FR-0757R6L-ND
57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-0757R6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0757R6L
Resistors - Chip Resistor - Surface Mount AC0201FR-0757R6L
RES SMD 57.6 OHM 1% 1/20W 0201

RES SMD 57.6 OHM 1% 1/20W 0201

Supplier's Site
RES SMD 57.6 OHM 1% 1/20W 0201 - 898-AC0201FR-0757R6L - Utmel Electronic Limited
Hong Kong, China
RES SMD 57.6 OHM 1% 1/20W 0201
898-AC0201FR-0757R6L
RES SMD 57.6 OHM 1% 1/20W 0201 898-AC0201FR-0757R6L
RES SMD 57.6 OHM 1% 1/20W 0201

RES SMD 57.6 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AC0201FR-0757R6L-ND AC0201FR-0757R6L 898-AC0201FR-0757R6L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 57.6 OHM 1% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers