Yageo USA Surface Mount Resistors AC0201FR-0747RL

Description
Yageo AC0201FR-0747RL Resistor
Request a Quote Datasheet
Description
Yageo AC0201FR-0747RL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1977947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977947P
Surface Mount Resistors 1977947P
Yageo AC0201FR-0747RL Resistor

Yageo AC0201FR-0747RL Resistor

Supplier's Site
Surface Mount Resistors - 1977946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977946
Surface Mount Resistors 1977946
Yageo AC0201FR-0747RL Resistor

Yageo AC0201FR-0747RL Resistor

Supplier's Site
Surface Mount Resistors - 1977947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977947
Surface Mount Resistors 1977947
Yageo AC0201FR-0747RL Resistor

Yageo AC0201FR-0747RL Resistor

Supplier's Site
Chip Resistor - Surface Mount - YAG5741TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5741TR-ND
Chip Resistor - Surface Mount YAG5741TR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5741DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5741DKR-ND
Chip Resistor - Surface Mount YAG5741DKR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5741CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5741CT-ND
Chip Resistor - Surface Mount YAG5741CT-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK5099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK5099
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK5099
RES, 47R, 1%, 0.05W, THICK FILM, 0201; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 47R, 1%, 0.05W, THICK FILM, 0201; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK2897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK2897
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK2897
RES, 47R, 1%, 0.05W, THICK FILM, 0201; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 47R, 1%, 0.05W, THICK FILM, 0201; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201FR-0747RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0747RL
Resistors - Chip Resistor - Surface Mount AC0201FR-0747RL
RES SMD 47 OHM 1% 1/20W 0201

RES SMD 47 OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - AC0201FR-0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-0747RL
Chip Resistor - Surface Mount AC0201FR-0747RL
RES SMD 47 OHM 1% 1/20W 0201

RES SMD 47 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1977947P 1977946 YAG5741TR-ND 58AK5099 AC0201FR-0747RL AC0201FR-0747RL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details