Win Source Part Number: 1373928-AC0201FR-073
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: -100/ +350ppm/°C
Resistance: 3.01 Ohms
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
3.01 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 3.01 OHM 1% 1/20W 0201
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1373928-AC0201FR-073R01L | AC0201FR-073R01L-ND | AC0201FR-073R01L |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3.01 ohms | 3.01 ohms | 3.01 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | -100 to 350 ±ppm/°C | 350 ±ppm/°C | -0.2857 ±ppm/°C |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts |