Yageo USA Chip Resistor - Surface Mount AC0201FR-073KL

Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5209TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5209TR-ND
Chip Resistor - Surface Mount YAG5209TR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5209CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5209CT-ND
Chip Resistor - Surface Mount YAG5209CT-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5209DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5209DKR-ND
Chip Resistor - Surface Mount YAG5209DKR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-073KL
Resistors - Chip Resistor - Surface Mount AC0201FR-073KL
RES SMD 3K OHM 1% 1/20W 0201

RES SMD 3K OHM 1% 1/20W 0201

Supplier's Site
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4887
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4887
RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK5096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK5096
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK5096
RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG5209TR-ND AC0201FR-073KL 59AK4887
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details