Yageo USA Resistors - Chip Resistor - Surface Mount AC0201FR-073K3L

Description
Win Source Part Number: 1046098-AC0201FR-073 K3L Category: Resistors>Chip Resistor - Surface Mount Series: AC Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF3301C; ERJ1GNF3301C; RC0201FR-073K3L; CRCW02013K30FNED; ERJ1GEF332C; RK73H1HTTC3301FAC020 1FR073K3L; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO
Request a Quote Datasheet
Description
Win Source Part Number: 1046098-AC0201FR-073 K3L Category: Resistors>Chip Resistor - Surface Mount Series: AC Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF3301C; ERJ1GNF3301C; RC0201FR-073K3L; CRCW02013K30FNED; ERJ1GEF332C; RK73H1HTTC3301FAC020 1FR073K3L; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1046098-AC0201FR-073K3L
Resistors - Chip Resistor - Surface Mount 1046098-AC0201FR-073K3L
Win Source Part Number: 1046098-AC0201FR-073 K3L Category: Resistors>Chip Resistor - Surface Mount Series: AC Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF3301C; ERJ1GNF3301C; RC0201FR-073K3L; CRCW02013K30FNED; ERJ1GEF332C; RK73H1HTTC3301FAC020 1FR073K3L; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1046098-AC0201FR-073K3L
Category: Resistors>Chip Resistor - Surface Mount
Series: AC
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GEF3301C; ERJ1GNF3301C; RC0201FR-073K3L; CRCW02013K30FNED; ERJ1GEF332C; RK73H1HTTC3301FAC0201FR073K3L;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-073K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-073K3LDKR-ND
Chip Resistor - Surface Mount 13-AC0201FR-073K3LDKR-ND
RES SMD 3.3K OHM 1% 1/20W 0201

RES SMD 3.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-073K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-073K3LCT-ND
Chip Resistor - Surface Mount 13-AC0201FR-073K3LCT-ND
RES SMD 3.3K OHM 1% 1/20W 0201

RES SMD 3.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-073K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-073K3LTR-ND
Chip Resistor - Surface Mount 13-AC0201FR-073K3LTR-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-AC0201FR-073K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-AC0201FR-073K3L
SMD 20W Resistor 52-AC0201FR-073K3L
RES SMD 3.3K OHM 1% 1/20W 0201 Product overview: AC0201FR-073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-073K3L can be used for catalog matching and distributor lookup.

RES SMD 3.3K OHM 1% 1/20W 0201 Product overview: AC0201FR-073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-073K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-073K3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-073K3L
Resistors - Chip Resistor - Surface Mount AC0201FR-073K3L
RES SMD 3.3K OHM 1% 1/20W 0201

RES SMD 3.3K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - AC0201FR-073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-073K3L
Chip Resistor - Surface Mount AC0201FR-073K3L
RES SMD 3.3K OHM 1% 1/20W 0201

RES SMD 3.3K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 3K3, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK4582
Res, 3K3, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK4582
RES, 3K3, 1%, 0.05W, THICK FILM, 0201; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K3, 1%, 0.05W, THICK FILM, 0201; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK2887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK2887
Res, 3K3, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK2887
RES, 3K3, 1%, 0.05W, THICK FILM, 0201; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K3, 1%, 0.05W, THICK FILM, 0201; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1046098-AC0201FR-073K3L 13-AC0201FR-073K3LDKR-ND 52-AC0201FR-073K3L AC0201FR-073K3L AC0201FR-073K3L 58AK4582
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 20W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K3, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers