Yageo USA Chip Resistor - Surface Mount AC0201FR-0739RL

Description
39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5204CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5204CT-ND
Chip Resistor - Surface Mount YAG5204CT-ND
39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5204TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5204TR-ND
Chip Resistor - Surface Mount YAG5204TR-ND
39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5204DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5204DKR-ND
Chip Resistor - Surface Mount YAG5204DKR-ND
39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 39R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK6609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK6609
Res, 39R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK6609
RES, 39R, 1%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 39R, 1%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 39R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4894
Res, 39R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4894
RES, 39R, 1%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 39R, 1%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201FR-0739RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0739RL
Resistors - Chip Resistor - Surface Mount AC0201FR-0739RL
RES SMD 39 OHM 1% 1/20W 0201

RES SMD 39 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number YAG5204CT-ND 58AK6609 AC0201FR-0739RL
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details