Yageo USA Chip Resistor - Surface Mount AC0201FR-0737K4L

Description
RES SMD 37.4K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 37.4K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0201FR-0737K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0737K4LDKR-ND
Chip Resistor - Surface Mount 13-AC0201FR-0737K4LDKR-ND
RES SMD 37.4K OHM 1% 1/20W 0201

RES SMD 37.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-0737K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0737K4LCT-ND
Chip Resistor - Surface Mount 13-AC0201FR-0737K4LCT-ND
RES SMD 37.4K OHM 1% 1/20W 0201

RES SMD 37.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-0737K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0737K4LTR-ND
Chip Resistor - Surface Mount 13-AC0201FR-0737K4LTR-ND
37.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

37.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-0737K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0737K4L
Resistors - Chip Resistor - Surface Mount AC0201FR-0737K4L
RES SMD 37.4K OHM 1% 1/20W 0201

RES SMD 37.4K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 13-AC0201FR-0737K4LDKR-ND AC0201FR-0737K4L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details