Yageo USA Chip Resistor - Surface Mount AC0201FR-0730RL

Description
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0201FR-0730RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0730RLTR-ND
Chip Resistor - Surface Mount 13-AC0201FR-0730RLTR-ND
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-0730RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0730RLDKR-ND
Chip Resistor - Surface Mount 13-AC0201FR-0730RLDKR-ND
RES SMD 30 OHM 1% 1/20W 0201

RES SMD 30 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-0730RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0730RLCT-ND
Chip Resistor - Surface Mount 13-AC0201FR-0730RLCT-ND
RES SMD 30 OHM 1% 1/20W 0201

RES SMD 30 OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-0730RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0730RL
Resistors - Chip Resistor - Surface Mount AC0201FR-0730RL
RES SMD 30 OHM 1% 1/20W 0201

RES SMD 30 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 13-AC0201FR-0730RLTR-ND AC0201FR-0730RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details