287 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 287K OHM 1% 1/20W 0201
RES SMD 287K OHM 1% 1/20W 0201
RES SMD 287K OHM 1% 1/20W 0201
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | AC0201FR-07287KL-ND | AC0201FR-07287KL | 898-AC0201FR-07287KL | AC0201FR-07287KL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 287K OHM 1% 1/20W 0201 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |